Bourns, Inc. Resistor Arrays 4609X-101-271LF

Description
8-bussed thick film resistor,270R 1.13W
Request a Quote Datasheet
Description
8-bussed thick film resistor,270R 1.13W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5224194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224194
Resistor Arrays 5224194
8-bussed thick film resistor,270R 1.13W

8-bussed thick film resistor,270R 1.13W

Supplier's Site
Resistor Arrays - 5224194P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224194P
Resistor Arrays 5224194P
8-bussed thick film resistor,270R 1.13W

8-bussed thick film resistor,270R 1.13W

Supplier's Site
Resistor Arrays - 1673321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673321
Resistor Arrays 1673321
8-bussed thick film resistor,270R 1.13W

8-bussed thick film resistor,270R 1.13W

Supplier's Site
Resistor Networks, Arrays - 4609X-101-271LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-271LF-ND
Resistor Networks, Arrays 4609X-101-271LF-ND
270 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

270 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
RES ARRAY 8 RES 270 OHM 9SIP - 103-4609X-101-271LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 270 OHM 9SIP
103-4609X-101-271LF
RES ARRAY 8 RES 270 OHM 9SIP 103-4609X-101-271LF
RES ARRAY 8 RES 270 OHM 9SIP

RES ARRAY 8 RES 270 OHM 9SIP

Supplier's Site
Resistor N/w, 8Res, 270K, 2%, Sip; Resistance Bourns - 39K2692 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 270K, 2%, Sip; Resistance Bourns
39K2692
Resistor N/w, 8Res, 270K, 2%, Sip; Resistance Bourns 39K2692
RESISTOR N/W, 8RES, 270K, 2%, SIP; Resistance:270ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RESISTOR N/W, 8RES, 270K, 2%, SIP; Resistance:270ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5224194 5224194P 4609X-101-271LF-ND 103-4609X-101-271LF 39K2692
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays RES ARRAY 8 RES 270 OHM 9SIP Resistor N/w, 8Res, 270K, 2%, Sip; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip SIP ThroughHole; 9-SIP ThroughHole; Through Hole SIP
Number of Resistors 8 8 8 8
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details