Bourns, Inc. Resistor Networks, Arrays 4609X-101-224LF

Description
220k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
220k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-224LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-224LF-ND
Resistor Networks, Arrays 4609X-101-224LF-ND
220k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

220k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Arrays - 5224188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224188
Resistor Arrays 5224188
8-bussed thick film resistor,220K 1.13W

8-bussed thick film resistor,220K 1.13W

Supplier's Site
Resistor Arrays - 1616815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616815
Resistor Arrays 1616815
8-bussed thick film resistor,220K 1.13W

8-bussed thick film resistor,220K 1.13W

Supplier's Site
Res N/w, Bussed, 220K, 2%, 100V, Sip; Resistance Bourns - 39K2691 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 220K, 2%, 100V, Sip; Resistance Bourns
39K2691
Res N/w, Bussed, 220K, 2%, 100V, Sip; Resistance Bourns 39K2691
RES N/W, BUSSED, 220K, 2%, 100V, SIP; Resistance:220kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 220K, 2%, 100V, SIP; Resistance:220kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4609X-101-224LF-ND 5224188 39K2691
Product Name Resistor Networks, Arrays Resistor Arrays Res N/w, Bussed, 220K, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole; Sip SIP
Resistance Range 220000 ohms 220000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details