Bourns, Inc. Resistor Arrays 4609X-101-223LF

Description
8-bussed thick film resistor,22K 1.13W
Request a Quote Datasheet
Description
8-bussed thick film resistor,22K 1.13W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5224172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224172
Resistor Arrays 5224172
8-bussed thick film resistor,22K 1.13W

8-bussed thick film resistor,22K 1.13W

Supplier's Site
Resistor Arrays - 1673308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673308
Resistor Arrays 1673308
8-bussed thick film resistor,22K 1.13W

8-bussed thick film resistor,22K 1.13W

Supplier's Site
Resistor Networks, Arrays - 4609X-101-223LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-223LF-ND
Resistor Networks, Arrays 4609X-101-223LF-ND
22k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

22k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Networks, Arrays - 4609X-101-223LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4609X-101-223LF
Resistor Networks, Arrays 4609X-101-223LF
RES ARRAY 8 RES 22K OHM 9SIP

RES ARRAY 8 RES 22K OHM 9SIP

Supplier's Site Datasheet
Res N/w, Bussed, 22K, 2%, 100V, Sip; Resistance Bourns - 39K2690 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 22K, 2%, 100V, Sip; Resistance Bourns
39K2690
Res N/w, Bussed, 22K, 2%, 100V, Sip; Resistance Bourns 39K2690
RES N/W, BUSSED, 22K, 2%, 100V, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 22K, 2%, 100V, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 5224172 4609X-101-223LF-ND 4609X-101-223LF 39K2690
Product Name Resistor Arrays Resistor Networks, Arrays Resistor Networks, Arrays Res N/w, Bussed, 22K, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip ThroughHole; 9-SIP SIP
Number of Resistors 8 8 8
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details