Bourns, Inc. Resistor Networks, Arrays 4609X-101-202LF

Description
2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-202LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-202LF-ND
Resistor Networks, Arrays 4609X-101-202LF-ND
2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
RES ARRAY 2K OHM 8 RES 9SIP - 103-4609X-101-202LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 2K OHM 8 RES 9SIP
103-4609X-101-202LF
RES ARRAY 2K OHM 8 RES 9SIP 103-4609X-101-202LF
RES ARRAY 2K OHM 8 RES 9SIP

RES ARRAY 2K OHM 8 RES 9SIP

Supplier's Site
Res N/w, Bussed, 2K, 0.2W, Sip; Resistance Bourns - 67AC8746 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 2K, 0.2W, Sip; Resistance Bourns
67AC8746
Res N/w, Bussed, 2K, 0.2W, Sip; Resistance Bourns 67AC8746
RES N/W, BUSSED, 2K, 0.2W, SIP; Resistance:2kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RES N/W, BUSSED, 2K, 0.2W, SIP; Resistance:2kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4609X-101-202LF-ND 103-4609X-101-202LF 67AC8746
Product Name Resistor Networks, Arrays RES ARRAY 2K OHM 8 RES 9SIP Res N/w, Bussed, 2K, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole; Through Hole SIP
Resistance Range 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details