Bourns, Inc. Resistor Networks, Arrays 4609X-101-153LF

Description
15k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
15k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-153LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-153LF-ND
Resistor Networks, Arrays 4609X-101-153LF-ND
15k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

15k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Network, 15K; Resistance Bourns - 39K2684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 15K; Resistance Bourns
39K2684
Resistor Network, 15K; Resistance Bourns 39K2684
RESISTOR NETWORK, 15K; Resistance:15kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; ResistanceRoHS Compliant: Yes

RESISTOR NETWORK, 15K; Resistance:15kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; ResistanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4609X-101-153LF-ND 39K2684
Product Name Resistor Networks, Arrays Resistor Network, 15K; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP SIP
Resistance Range 15000 ohms 15000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details