Win Source Part Number: 972937-4609X-101-152
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1.5k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 9-SIP
Supplier Device Package: 9-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4609X101152LF
Base Product Number: 4609X
RES ARRAY 8 RES 1.5K OHM 9SIP Product overview: 4609X-101-152LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-152LF can be used for catalog matching and distributor lookup.
8-bussed thick film resistor,1K5 1.13W
8-bussed thick film resistor,1K5 1.13W
8-bussed thick film resistor,1K5 1.13W
1.5k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
RESISTOR NETWORK, 1K5; Resistance:1.5kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 972937-4609X-101-152LF | 50-4609X-101-152LF | 5224122 | 5224122P | 4609X-101-152LF-ND | 39K2683 |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor | Resistor Arrays | Resistor Arrays | Resistor Networks, Arrays | Resistor Network, 1K5; Resistance Bourns |
| Configuration | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Mounting / Packaging | ThroughHole | 9-SIP | ThroughHole; Sip | SIP | ThroughHole; 9-SIP | SIP |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | 1500 ohms | 1500 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | ||||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |