Bourns, Inc. Resistor Networks, Arrays 4609X-101-122LF

Description
1.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
1.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-122LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-122LF-ND
Resistor Networks, Arrays 4609X-101-122LF-ND
1.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

1.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Arrays - 8651980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
8651980
Resistor Arrays 8651980
4609X SIL Resistor Network Array 68K

4609X SIL Resistor Network Array 68K

Supplier's Site
Resistor Arrays - 1670089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1670089
Resistor Arrays 1670089
4609X SIL Resistor Network Array 68K

4609X SIL Resistor Network Array 68K

Supplier's Site
Res N/w, Bussed, 1K2, 2%, 100V, Sip; Resistance Bourns - 33K0058 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 1K2, 2%, 100V, Sip; Resistance Bourns
33K0058
Res N/w, Bussed, 1K2, 2%, 100V, Sip; Resistance Bourns 33K0058
RES N/W, BUSSED, 1K2, 2%, 100V, SIP; Resistance:1.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 1K2, 2%, 100V, SIP; Resistance:1.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4609X-101-122LF-ND 8651980 33K0058
Product Name Resistor Networks, Arrays Resistor Arrays Res N/w, Bussed, 1K2, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP Sip SIP
Resistance Range 1200 ohms 1200 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details