Bourns, Inc. Resistance Bourns 4609X-101-106LF.

Description
Resistance:10Mohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:SIP; No. of Pins:9Pins; Resistance Tolerance:± 5%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:10Mohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:SIP; No. of Pins:9Pins; Resistance Tolerance:± 5%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 24AC2199 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
24AC2199
Resistance Bourns 24AC2199
Resistance:10Mohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:SIP; No. of Pins:9Pins; Resistance Tolerance:± 5%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:10Mohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:SIP; No. of Pins:9Pins; Resistance Tolerance:± 5%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC2199
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 1.00E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers