RES ARRAY 8 RES 1M OHM 9SIP Product overview: 4609X-101-105LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-105LF can be used for catalog matching and distributor lookup.
1M Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Win Source Part Number: 1171574-4609X-101-10
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1M
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 9-SIP
Supplier Device Package: 9-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm)
Alternative Parts (Cross-Reference): 4609X-101-105LF.; 4609X101-105LF;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4609X101105LF
Base Product Number: 4609X
8-bussed thick film resistor,1M 1.13W
8-bussed thick film resistor,1M 1.13W
8-bussed thick film resistor,1M 1.13W
RESISTOR NETWORK, 1M; Resistance:1Mohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; Resistance RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4609X-101-105LF | 4609X-101-105LF-ND | 1171574-4609X-101-105LF | 5224100 | 5224100P | 39K2681 |
| Product Name | Resistor | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | Resistor Network, 1M; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | |||
| Mounting / Packaging | 9-SIP | ThroughHole; 9-SIP | ThroughHole | ThroughHole; Sip | SIP | SIP |
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | 1.00E6 ohms | 1.00E-3 ohms | 1.00E6 ohms | |
| Power Rating | 1.13 watts | 1.13 watts | 0.2000 watts | |||
| Operating DC Voltage | 100 volts | 100 volts |