Bourns, Inc. Resistor Arrays 4609X-101-103LF

Description
8-bussed thick film resistor,10K 1.13W
Request a Quote Datasheet
Description
8-bussed thick film resistor,10K 1.13W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5224071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224071
Resistor Arrays 5224071
8-bussed thick film resistor,10K 1.13W

8-bussed thick film resistor,10K 1.13W

Supplier's Site
Resistor Arrays - 1673305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673305
Resistor Arrays 1673305
8-bussed thick film resistor,10K 1.13W

8-bussed thick film resistor,10K 1.13W

Supplier's Site
RES ARRAY 8 RES 10K OHM 9SIP Product overview: 4609X-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 10K OHM 9SIP Product overview: 4609X-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
975501-4609X-101-103LF
Resistors - Resistor Networks, Arrays 975501-4609X-101-103LF
Win Source Part Number: 975501-4609X-101-103 LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 9-SIP Supplier Device Package: 9-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: Q5136317AAB,4609X101 103LF Base Product Number: 4609X

Win Source Part Number: 975501-4609X-101-103LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 9-SIP
Supplier Device Package: 9-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: Q5136317AAB,4609X101103LF
Base Product Number: 4609X

Buy Now Datasheet
Resistor Networks, Arrays - 4609X-101-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-103LF-ND
Resistor Networks, Arrays 4609X-101-103LF-ND
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Networks, Arrays - 4609X-101-103LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4609X-101-103LF
Resistor Networks, Arrays 4609X-101-103LF
RES ARRAY 8 RES 10K OHM 9SIP

RES ARRAY 8 RES 10K OHM 9SIP

Supplier's Site Datasheet
Resistor Network, Bussed, 8 Resistor, 10Kohm, 2%, Sip; Resistance Bourns - 62J2906 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Bussed, 8 Resistor, 10Kohm, 2%, Sip; Resistance Bourns
62J2906
Resistor Network, Bussed, 8 Resistor, 10Kohm, 2%, Sip; Resistance Bourns 62J2906
RESISTOR NETWORK, BUSSED, 8 RESISTOR, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR NETWORK, BUSSED, 8 RESISTOR, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor, Network, 9 Pin, 10K, 2%; Resistance Bourns - 39K2679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Network, 9 Pin, 10K, 2%; Resistance Bourns
39K2679
Resistor, Network, 9 Pin, 10K, 2%; Resistance Bourns 39K2679
RESISTOR, NETWORK, 9 PIN, 10K, 2%; Resistance:10kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR, NETWORK, 9 PIN, 10K, 2%; Resistance:10kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site
Resistor; 10 Kilohms; 1.3 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC - 70155446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 10 Kilohms; 1.3 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC
70155446
Resistor; 10 Kilohms; 1.3 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC 70155446
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 5224071 50-4609X-101-103LF 975501-4609X-101-103LF 4609X-101-103LF-ND 4609X-101-103LF 62J2906 39K2679 70155446
Product Name Resistor Arrays Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor Networks, Arrays Resistor Network, Bussed, 8 Resistor, 10Kohm, 2%, Sip; Resistance Bourns Resistor, Network, 9 Pin, 10K, 2%; Resistance Bourns Resistor; 10 Kilohms; 1.3 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC
Configuration Chip Array; Resistor, Capacitor Network Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film
Mounting / Packaging ThroughHole; Sip 9-SIP ThroughHole ThroughHole; 9-SIP SIP SIP SIP
Number of Resistors 8 8 8 8
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details