RES ARRAY 8 RES 1K OHM 9SIP Product overview: 4609X-101-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-102LF can be used for catalog matching and distributor lookup.
8-bussed thick film resistor,1K 1.13W
8-bussed thick film resistor,1K 1.13W
1k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Manufacturer: Bourns Inc.
Win Source Part Number: 763683-4609X-101-102
Series: 4600X
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 9-SIP
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 200mW
Family Name: 4600X
Categories: Resistors
Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm)
Manufacturer Package: 9-SIP
Height - Seated (Maximum): 0.200" (5.08mm)
Alternative Parts (Cross-Reference): RKL8BLTPA102G; RKL8BDTPA102G; RGLD8X102GT2;
Introduction Date: June 13, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
8 ±2% 1kΩ 200mW ±100ppm/°C SIP-9-2.54mm Resistor Networks & Arrays ROHS
RESISTOR NETWORK, BUSSED, 8 RESISTOR, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors
RES ARRAY 8 RES 1K OHM 9SIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-4609X-101-102LF | 5224065 | 4609X-101-102LF-ND | 763683-4609X-101-102LF | 4609X-101-102LF | 62J2905 | 4609X-101-102LF |
| Product Name | Resistor | Resistor Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays - 4609X-101-102LF | Resistors >> Resistor Networks & Arrays | Resistor Network, Bussed, 8 Resistor, 1Kohm, 2%, Sip; Resistance Bourns | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | |||||
| Mounting / Packaging | 9-SIP | ThroughHole; Sip | ThroughHole; 9-SIP | ThroughHole | SIP | ||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | |
| Power Rating | 1.13 watts | 0.2000 watts | |||||
| Operating DC Voltage | 100 volts | 100 volts |