100 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
8-bussed thick film resistor,100R 1.13W
8-bussed thick film resistor,100R 1.13W
8-bussed thick film resistor,100R 1.13W
RES ARRAY 8 RES 100 OHM 9SIP Product overview: 4609X-101-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-101LF can be used for catalog matching and distributor lookup.
RES N/W, BUSSED, 100R, 2%, 100V, SIP; Resistance:100ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4609X-101-101LF-ND | 5224059 | 5224059P | 50-4609X-101-101LF | 39K2677 |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | 100 OHM Resistor | Res N/w, Bussed, 100R, 2%, 100V, Sip; Resistance Bourns |
| Configuration | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | ||||
| Mounting / Packaging | ThroughHole; 9-SIP | ThroughHole; Sip | SIP | 9-SIP | SIP |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |