Bourns, Inc. Resistor Networks, Arrays 4609M-101-272LF

Description
2.7k Ohm ±2% 250mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
2.7k Ohm ±2% 250mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609M-101-272LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609M-101-272LF-ND
Resistor Networks, Arrays 4609M-101-272LF-ND
2.7k Ohm ±2% 250mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

2.7k Ohm ±2% 250mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Network,thick Film,2.7Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns - 33K0042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,2.7Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns
33K0042
Resistor Network,thick Film,2.7Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns 33K0042
Resistor Network,Thick Film,2.7KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,9 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,2.7KOhms,100WV,2+/-% Tol,-100,100ppm-TC,9010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4609M-101-272LF-ND 33K0042
Product Name Resistor Networks, Arrays Resistor Network,thick Film,2.7Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 2700 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details