Bourns, Inc. Resistor, Rc Network, 8, 100 Ohm/100Pf, 5%/20%; Resistance Bourns 4609H-701-101/101L

Description
RESISTOR, RC NETWORK, 8, 100 OHM/100PF, 5%/20%; Resistance:100ohm; Network Circuit Type:Bussed; No. of Resistors:14Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, RC NETWORK, 8, 100 OHM/100PF, 5%/20%; Resistance:100ohm; Network Circuit Type:Bussed; No. of Resistors:14Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Rc Network, 8, 100 Ohm/100Pf, 5%/20%; Resistance Bourns - 75K9821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rc Network, 8, 100 Ohm/100Pf, 5%/20%; Resistance Bourns
75K9821
Resistor, Rc Network, 8, 100 Ohm/100Pf, 5%/20%; Resistance Bourns 75K9821
RESISTOR, RC NETWORK, 8, 100 OHM/100PF, 5%/20%; Resistance:100ohm; Network Circuit Type:Bussed; No. of Resistors:14Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

RESISTOR, RC NETWORK, 8, 100 OHM/100PF, 5%/20%; Resistance:100ohm; Network Circuit Type:Bussed; No. of Resistors:14Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75K9821
Product Name Resistor, Rc Network, 8, 100 Ohm/100Pf, 5%/20%; Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 100 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers