Bourns, Inc. Fixed Inductors 4609-RC

Description
5.5µH Unshielded Wirewound Inductor 850mA 670mOhm Max Axial
Request a Quote Datasheet
Description
5.5µH Unshielded Wirewound Inductor 850mA 670mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4609-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4609-RC-ND
Fixed Inductors 4609-RC-ND
5.5µH Unshielded Wirewound Inductor 850mA 670mOhm Max Axial

5.5µH Unshielded Wirewound Inductor 850mA 670mOhm Max Axial

Buy Now Datasheet
5.5UH 850MA 670MOHM Inductor and Choke - 71-4609-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5UH 850MA 670MOHM Inductor and Choke
71-4609-RC
5.5UH 850MA 670MOHM Inductor and Choke 71-4609-RC
FIXED IND 5.5UH 850MA 670MOHM TH Product overview: 4609-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5UH, 850MA, 670MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.5UH, 850MA, 670MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4609-RC can be used for catalog matching and distributor lookup.

FIXED IND 5.5UH 850MA 670MOHM TH Product overview: 4609-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5UH, 850MA, 670MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.5UH, 850MA, 670MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4609-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1200780-4609-RC
Inductors, Coils, Chokes - Fixed Inductors 1200780-4609-RC
Win Source Part Number: 1200780-4609-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 4600 Type: Wirewound Package: Bulk Shielding: Unshielded Inductance: 5.5 µH Standard Package: 300 Tolerance: ±10% Material - Core: Phenolic Q @ Freq: 57 @ 7.96MHz Frequency - Self Resonant: 80MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 670mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" Dia x 0.750" L (6.86mm x 19.05mm) Alternative Parts (Cross-Reference): 4609RC; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Current Rating (Amps): 850 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 4609RC Base Product Number: 4600

Win Source Part Number: 1200780-4609-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 4600
Type: Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 5.5 µH
Standard Package: 300
Tolerance: ±10%
Material - Core: Phenolic
Q @ Freq: 57 @ 7.96MHz
Frequency - Self Resonant: 80MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 670mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.270" Dia x 0.750" L (6.86mm x 19.05mm)
Alternative Parts (Cross-Reference): 4609RC;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 4609RC
Base Product Number: 4600

Buy Now Datasheet
Inductor, 5.5Uh, 850Ma, Axial Leaded; Product Range Bourns Jw Miller - 86K7325 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.5Uh, 850Ma, Axial Leaded; Product Range Bourns Jw Miller
86K7325
Inductor, 5.5Uh, 850Ma, Axial Leaded; Product Range Bourns Jw Miller 86K7325
INDUCTOR, 5.5UH, 850MA, AXIAL LEADED; Product Range:4600 Series; Inductance:5.5µH; DC Current Rating:850mA; DC Resistance Max:0.67ohm; Inductance Tolerance:± 10%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes

INDUCTOR, 5.5UH, 850MA, AXIAL LEADED; Product Range:4600 Series; Inductance:5.5µH; DC Current Rating:850mA; DC Resistance Max:0.67ohm; Inductance Tolerance:± 10%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4609-RC-ND 71-4609-RC 1200780-4609-RC 86K7325
Product Name Fixed Inductors 5.5UH 850MA 670MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 5.5Uh, 850Ma, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound Standard; Wirewound
Core Material Phenolic Phenolic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data