Bourns, Inc. Resistor 4608X102-680

Description
DISCONTINUED BY MANUFACTURER, RESISTOR NETWORK, 68R, PRODUCT RANGE: 4608X SERIES, NETWORK CIRCUIT TYPE:ISOLATED, NO. OF ELEMENTS: 4 ELEMENTS, RESISTANCE: 68 OHM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESISTOR NETWORK, 68R, PRODUCT RANGE: 4608X SERIES, NETWORK CIRCUIT TYPE:ISOLATED, NO. OF ELEMENTS: 4 ELEMENTS, RESISTANCE: 68 OHM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 56154640 - Radwell International
Willingboro, NJ, United States
Resistor
56154640
Resistor 56154640
DISCONTINUED BY MANUFACTURER, RESISTOR NETWORK, 68R, PRODUCT RANGE: 4608X SERIES, NETWORK CIRCUIT TYPE:ISOLATED, NO. OF ELEMENTS: 4 ELEMENTS, RESISTANCE: 68 OHM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR NETWORK, 68R, PRODUCT RANGE: 4608X SERIES, NETWORK CIRCUIT TYPE:ISOLATED, NO. OF ELEMENTS: 4 ELEMENTS, RESISTANCE: 68 OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 56154640
Product Name Resistor
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers