Bourns, Inc. Resistance Bourns 4608X-102-680LF.

Description
Resistance:68ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:68ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 30AC4811 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
30AC4811
Resistance Bourns 30AC4811
Resistance:68ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:68ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC4811
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 68 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details