Bourns, Inc. Resistor Networks, Arrays 4608X-102-512LF

Description
5.1k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
5.1k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-102-512LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-102-512LF-ND
Resistor Networks, Arrays 4608X-102-512LF-ND
5.1k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

5.1k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network 4, 5.1Kohm, 2%, Sip; Resistance Bourns - 32K9986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 4, 5.1Kohm, 2%, Sip; Resistance Bourns
32K9986
Resistor, Isolated Resistor Network 4, 5.1Kohm, 2%, Sip; Resistance Bourns 32K9986
RESISTOR, ISOLATED RESISTOR NETWORK 4, 5.1KOHM, 2%, SIP; Resistance:5.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK 4, 5.1KOHM, 2%, SIP; Resistance:5.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4608X-102-512LF-ND 32K9986
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network 4, 5.1Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 5100 ohms 5100 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details