RES ARRAY 4 RES 470 OHM 8SIP Product overview: 4608X-102-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-102-471LF can be used for catalog matching and distributor lookup.
470 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
4-isolated film resistor,470R,0.3W,2
Manufacturer: Bourns Inc.
Win Source Part Number: 763682-4608X-102-471
Series: 4600X
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SIP
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 470
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Family Name: 4600X
Categories: Resistors
Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm)
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.200" (5.08mm)
Alternative Parts (Cross-Reference): RGSD4Y471G; 77083471P; MSP08A03470RGDAB20;
Introduction Date: June 13, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
RES ARRAY 4 RES 470 OHM 8SIP
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes
RESISTOR NETWORK, 470R; Resistance:470ohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors | Resistors | Resistors |
| Product Number | 50-4608X-102-471LF | 4608X-2-471LF-ND | 1616862 | 763682-4608X-102-471LF | 4608X-102-471LF | 62J2886 | 51AC9853 | 70155443 |
| Product Name | 470 OHM Resistor | Resistor Networks, Arrays | Resistor Arrays | Resistor Networks, Arrays - 4608X-102-471LF | Resistor Networks, Arrays | Resistor, Isolated Resistor Network, 4, 470 Ohm, 0.02, Sip; Resistance Bourns | Resistor Network, 470R; Resistance Bourns | Resistor; 470 Ohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; 125 deg |
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | ||||||
| Mounting / Packaging | 8-SIP | ThroughHole; 8-SIP | ThroughHole; Sip | ThroughHole | SIP | SIP | SIP | |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms | 470 ohms | 470 ohms | 470 ohms | |
| Power Rating | 1 watts | 0.3000 watts | 1 watts | |||||
| Operating DC Voltage | 100 volts | 100 volts | 100 volts |