4-isolated film resistor,47R,0.3W,1o
4-isolated film resistor,47R,0.3W,1o
4-isolated film resistor,47R,0.3W,1o
47 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
RES ARRAY 4 RES 47 OHM 8SIP
RES N/W, ISOLATED, 47R, 100V, SIP; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 5223999 | 5223999P | 4608X-2-470LF-ND | 103-4608X-102-470LF | 39K2666 |
| Product Name | Resistor Arrays | Resistor Arrays | Resistor Networks, Arrays | RES ARRAY 4 RES 47 OHM 8SIP | Res N/w, Isolated, 47R, 100V, Sip; Resistance Bourns |
| Configuration | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Chip Array | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | |||
| Mounting / Packaging | ThroughHole; Sip | SIP | ThroughHole; 8-SIP | ThroughHole; Through Hole | SIP |
| Number of Resistors | 4 | 4 | 4 | 4 | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |