Bourns, Inc. Resistor Networks, Arrays 4608X-102-391LF

Description
390 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
390 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-2-391LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-391LF-ND
Resistor Networks, Arrays 4608X-2-391LF-ND
390 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

390 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 4, 390 Ohm, 0.02, Sip; Resistance Bourns - 32K9975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 390 Ohm, 0.02, Sip; Resistance Bourns
32K9975
Resistor, Isolated Resistor Network, 4, 390 Ohm, 0.02, Sip; Resistance Bourns 32K9975
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 390 OHM, 0.02, SIP; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 390 OHM, 0.02, SIP; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4608X-2-391LF-ND 32K9975
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network, 4, 390 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers