Bourns, Inc. Resistor Networks, Arrays 4608X-102-334LF

Description
330k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
330k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-2-334LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-334LF-ND
Resistor Networks, Arrays 4608X-2-334LF-ND
330k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

330k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network 4, 330Kohm, 2%, Sip; Resistance Bourns - 62J2884 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 4, 330Kohm, 2%, Sip; Resistance Bourns
62J2884
Resistor, Isolated Resistor Network 4, 330Kohm, 2%, Sip; Resistance Bourns 62J2884
RESISTOR, ISOLATED RESISTOR NETWORK 4, 330KOHM, 2%, SIP; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK 4, 330KOHM, 2%, SIP; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 330K, 2%, 100V, Sip; Resistance Bourns - 38AC3161 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 330K, 2%, 100V, Sip; Resistance Bourns
38AC3161
Res N/w, Isolated, 330K, 2%, 100V, Sip; Resistance Bourns 38AC3161
RES N/W, ISOLATED, 330K, 2%, 100V, SIP; Resistance:330kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RES N/W, ISOLATED, 330K, 2%, 100V, SIP; Resistance:330kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4608X-2-334LF-ND 62J2884 38AC3161
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network 4, 330Kohm, 2%, Sip; Resistance Bourns Res N/w, Isolated, 330K, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP SIP
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details