Bourns, Inc. Resistor Arrays 4608X-102-332LF

Description
4-isolated film resistor,3K3,0.3W,2%
Request a Quote Datasheet
Description
4-isolated film resistor,3K3,0.3W,2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223977
Resistor Arrays 5223977
4-isolated film resistor,3K3,0.3W,2%

4-isolated film resistor,3K3,0.3W,2%

Supplier's Site
Resistor Arrays - 5223977P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223977P
Resistor Arrays 5223977P
4-isolated film resistor,3K3,0.3W,2%

4-isolated film resistor,3K3,0.3W,2%

Supplier's Site
Resistor Arrays - 1616861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616861
Resistor Arrays 1616861
4-isolated film resistor,3K3,0.3W,2%

4-isolated film resistor,3K3,0.3W,2%

Supplier's Site
Resistor Networks, Arrays - 4608X-2-332LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-332LF-ND
Resistor Networks, Arrays 4608X-2-332LF-ND
3.3k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

3.3k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Network, Isolated, 4 Resistor, 3.3Kohm, 2%, Sip; Resistance Bourns - 62J2882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Isolated, 4 Resistor, 3.3Kohm, 2%, Sip; Resistance Bourns
62J2882
Resistor Network, Isolated, 4 Resistor, 3.3Kohm, 2%, Sip; Resistance Bourns 62J2882
RESISTOR NETWORK, ISOLATED, 4 RESISTOR, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, ISOLATED, 4 RESISTOR, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, 3K3; Resistance Bourns - 39K2665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 3K3; Resistance Bourns
39K2665
Resistor Network, 3K3; Resistance Bourns 39K2665
RESISTOR NETWORK, 3K3; Resistance:3.3kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

RESISTOR NETWORK, 3K3; Resistance:3.3kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5223977 5223977P 4608X-2-332LF-ND 62J2882 39K2665
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor Network, Isolated, 4 Resistor, 3.3Kohm, 2%, Sip; Resistance Bourns Resistor Network, 3K3; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip SIP ThroughHole; 8-SIP SIP SIP
Number of Resistors 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details