Bourns, Inc. Resistance Bourns 4608X-102-330LF.

Description
Resistance:33ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:33ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 28AC9597 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
28AC9597
Resistance Bourns 28AC9597
Resistance:33ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:33ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9597
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 33 ohms
Power Rating 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details