270 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 270 OHM, 0.02, SIP; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES ARRAY 4 RES 270 OHM 8SIP
RESISTOR; 270 OHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; 125 DEG
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 4608X-2-271LF-ND | 62J2878 | 4608X-102-271LF | 70154613 |
| Product Name | Resistor Networks, Arrays | Resistor, Isolated Resistor Network, 4, 270 Ohm, 0.02, Sip; Resistance Bourns | Resistor Networks, Arrays | RESISTOR; 270 OHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; 125 DEG |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array | |
| Category / Application | General Use | General Use | ||
| Mounting / Packaging | ThroughHole; 8-SIP | SIP | ||
| Resistance Range | 270 ohms | 270 ohms | 270 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |