RES ARRAY 4 RES 220K OHM 8SIP Product overview: 4608X-102-224LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-102-224LF can be used for catalog matching and distributor lookup.
220k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
4-isolated film resistor,220K,0.3W,2
4-isolated film resistor,220K,0.3W,2
4-isolated film resistor,220K,0.3W,2
Win Source Part Number: 1155868-4608X-102-22
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Mounting Type: Through Hole
Package / Case: 8-SIP
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm)
Alternative Parts (Cross-Reference): 4608X-102-224LF.; 4608X102-224LF;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4608X102224LF,4608X-
Base Product Number: 4608X
RESISTOR NETWORK, ISOLATED, 4 RESISTOR, 220KOHM, 2%, SIP; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RESISTOR NETWORK, 220K; Resistance:220kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4608X-102-224LF | 4608X-2-224LF-ND | 5223911 | 5223911P | 1155868-4608X-102-224LF | 32K9958 | 39K2660 |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | Resistors - Resistor Networks, Arrays | Resistor Network, Isolated, 4 Resistor, 220Kohm, 2%, Sip; Resistance Bourns | Resistor Network, 220K; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | ||||
| Mounting / Packaging | 8-SIP | ThroughHole; 8-SIP | ThroughHole; Sip | SIP | ThroughHole | SIP | SIP |
| Resistance Range | 220000 ohms | 220000 ohms | 220000 ohms | 220000 ohms | 220000 ohms | 220000 ohms | |
| Power Rating | 1 watts | 1 watts | 0.3000 watts | ||||
| Operating DC Voltage | 100 volts | 100 volts | 100 volts |