Bourns, Inc. Resistor Networks, Arrays 4608X-102-221LF

Description
220 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
220 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-2-221LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-221LF-ND
Resistor Networks, Arrays 4608X-2-221LF-ND
220 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

220 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
969089-4608X-102-221LF
Resistors - Resistor Networks, Arrays 969089-4608X-102-221LF
Win Source Part Number: 969089-4608X-102-221 LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Mounting Type: Through Hole Package / Case: 8-SIP Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4608X-102-221LF-ND,4 608X102221LF,4608X-2 -221LF Base Product Number: 4608X

Win Source Part Number: 969089-4608X-102-221LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Mounting Type: Through Hole
Package / Case: 8-SIP
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4608X-102-221LF-ND,4608X102221LF,4608X-2-221LF
Base Product Number: 4608X

Buy Now Datasheet
220 OHM Resistor - 50-4608X-102-221LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Resistor
50-4608X-102-221LF
220 OHM Resistor 50-4608X-102-221LF
RES ARRAY 4 RES 220 OHM 8SIP Product overview: 4608X-102-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-102-221LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 220 OHM 8SIP Product overview: 4608X-102-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-102-221LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Arrays - 5223882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223882
Resistor Arrays 5223882
4-isolated film resistor,220R,0.3W,2 %

4-isolated film resistor,220R,0.3W,2%

Supplier's Site
Resistor Arrays - 1673290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673290
Resistor Arrays 1673290
4-isolated film resistor,220R,0.3W,2 %

4-isolated film resistor,220R,0.3W,2%

Supplier's Site
Resistor, Ntwrk;220 Ohms;Isolated;EpoxyResin;Conformal SIP;1W;+/-2%;100V;8Pin - 70155362 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;220 Ohms;Isolated;EpoxyResin;Conformal SIP;1W;+/-2%;100V;8Pin
70155362
Resistor, Ntwrk;220 Ohms;Isolated;EpoxyResin;Conformal SIP;1W;+/-2%;100V;8Pin 70155362
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
Resistor Network, 220R; Resistance Bourns - 39K2657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 220R; Resistance Bourns
39K2657
Resistor Network, 220R; Resistance Bourns 39K2657
RESISTOR NETWORK, 220R; Resistance:220ohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

RESISTOR NETWORK, 220R; Resistance:220ohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4608X-2-221LF-ND 969089-4608X-102-221LF 50-4608X-102-221LF 5223882 70155362 39K2657
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays 220 OHM Resistor Resistor Arrays Resistor, Ntwrk;220 Ohms;Isolated;EpoxyResin;Conformal SIP;1W;+/-2%;100V;8Pin Resistor Network, 220R; Resistance Bourns
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 8-SIP ThroughHole 8-SIP ThroughHole; Sip SIP SIP
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details