Bourns, Inc. Resistor Networks, Arrays 4608X-102-220LF

Description
22 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet
Description
22 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-2-220LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-220LF-ND
Resistor Networks, Arrays 4608X-2-220LF-ND
22 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

22 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet
Res N/w, Isolated, 22R, 100V, Sip; Resistance Bourns - 39K2656 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 100V, Sip; Resistance Bourns
39K2656
Res N/w, Isolated, 22R, 100V, Sip; Resistance Bourns 39K2656
RES N/W, ISOLATED, 22R, 100V, SIP; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

RES N/W, ISOLATED, 22R, 100V, SIP; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4608X-2-220LF-ND 39K2656
Product Name Resistor Networks, Arrays Res N/w, Isolated, 22R, 100V, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 22 ohms 22 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details