Bourns, Inc. Resistor Networks, Arrays 4608X-102-181LF

Description
180 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
180 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-2-181LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-181LF-ND
Resistor Networks, Arrays 4608X-2-181LF-ND
180 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

180 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 4, 180 Ohm, 0.02, Sip; Resistance Bourns - 62J2873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 180 Ohm, 0.02, Sip; Resistance Bourns
62J2873
Resistor, Isolated Resistor Network, 4, 180 Ohm, 0.02, Sip; Resistance Bourns 62J2873
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 180 OHM, 0.02, SIP; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 180 OHM, 0.02, SIP; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site
RESISTOR,THKFILM,CONF SIP,REST 180 OHMS,+/-2%,100V,1W@70DEGC,ISOLATED - 70154955 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THKFILM,CONF SIP,REST 180 OHMS,+/-2%,100V,1W@70DEGC,ISOLATED
70154955
RESISTOR,THKFILM,CONF SIP,REST 180 OHMS,+/-2%,100V,1W@70DEGC,ISOLATED 70154955
RESISTOR,THKFILM,CON F SIP,REST 180 OHMS,+/-2%,100V,1W@7 0DEGC,ISOLATED

RESISTOR,THKFILM,CONF SIP,REST 180 OHMS,+/-2%,100V,1W@70DEGC,ISOLATED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 4608X-2-181LF-ND 62J2873 70154955
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network, 4, 180 Ohm, 0.02, Sip; Resistance Bourns RESISTOR,THKFILM,CONF SIP,REST 180 OHMS,+/-2%,100V,1W@70DEGC,ISOLATED
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details