Bourns, Inc. Resistor Networks, Arrays 4608X-102-152LF

Description
1.5k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
1.5k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-2-152LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-152LF-ND
Resistor Networks, Arrays 4608X-2-152LF-ND
1.5k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

1.5k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Arrays - 5223854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223854
Resistor Arrays 5223854
4-isolated film resistor,1K5,0.3W,2%

4-isolated film resistor,1K5,0.3W,2%

Supplier's Site
Resistor Arrays - 5223854P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223854P
Resistor Arrays 5223854P
4-isolated film resistor,1K5,0.3W,2%

4-isolated film resistor,1K5,0.3W,2%

Supplier's Site
Resistor Arrays - 1673318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673318
Resistor Arrays 1673318
4-isolated film resistor,1K5,0.3W,2%

4-isolated film resistor,1K5,0.3W,2%

Supplier's Site
Resistor Network, Isolated, 4 Resistor, 1.5Kohm, 2%, Sip; Resistance Bourns - 62J2870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Isolated, 4 Resistor, 1.5Kohm, 2%, Sip; Resistance Bourns
62J2870
Resistor Network, Isolated, 4 Resistor, 1.5Kohm, 2%, Sip; Resistance Bourns 62J2870
RESISTOR NETWORK, ISOLATED, 4 RESISTOR, 1.5KOHM, 2%, SIP; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, ISOLATED, 4 RESISTOR, 1.5KOHM, 2%, SIP; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor Network, 1K5; Resistance Bourns - 39K2655 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 1K5; Resistance Bourns
39K2655
Resistor Network, 1K5; Resistance Bourns 39K2655
RESISTOR NETWORK, 1K5; Resistance:1.5kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

RESISTOR NETWORK, 1K5; Resistance:1.5kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 4608X-2-152LF-ND 5223854 5223854P 62J2870 39K2655
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor Network, Isolated, 4 Resistor, 1.5Kohm, 2%, Sip; Resistance Bourns Resistor Network, 1K5; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP ThroughHole; Sip SIP SIP SIP
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details