Bourns, Inc. Resistor Networks, Arrays 4608X-102-124LF

Description
120k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
120k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-2-124LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-124LF-ND
Resistor Networks, Arrays 4608X-2-124LF-ND
120k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

120k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network 4, 120Kohm, 2%, Sip; Resistance Bourns - 32K9935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 4, 120Kohm, 2%, Sip; Resistance Bourns
32K9935
Resistor, Isolated Resistor Network 4, 120Kohm, 2%, Sip; Resistance Bourns 32K9935
RESISTOR, ISOLATED RESISTOR NETWORK 4, 120KOHM, 2%, SIP; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK 4, 120KOHM, 2%, SIP; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4608X-2-124LF-ND 32K9935
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network 4, 120Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 120000 ohms 120000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers