Bourns, Inc. Resistors - Resistor Networks, Arrays 4608X-102-121LF

Description
Win Source Part Number: 991460-4608X-102-121 LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 120 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Mounting Type: Through Hole Package / Case: 8-SIP Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4608X-102-121LF-ND,4 608X102121LF,4608X-2 -121LF Base Product Number: 4608X
Request a Quote Datasheet
Description
Win Source Part Number: 991460-4608X-102-121 LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 120 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Mounting Type: Through Hole Package / Case: 8-SIP Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4608X-102-121LF-ND,4 608X102121LF,4608X-2 -121LF Base Product Number: 4608X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
991460-4608X-102-121LF
Resistors - Resistor Networks, Arrays 991460-4608X-102-121LF
Win Source Part Number: 991460-4608X-102-121 LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 120 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Mounting Type: Through Hole Package / Case: 8-SIP Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4608X-102-121LF-ND,4 608X102121LF,4608X-2 -121LF Base Product Number: 4608X

Win Source Part Number: 991460-4608X-102-121LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 120
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Mounting Type: Through Hole
Package / Case: 8-SIP
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4608X-102-121LF-ND,4608X102121LF,4608X-2-121LF
Base Product Number: 4608X

Buy Now Datasheet
Resistor Networks, Arrays - 4608X-2-121LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-121LF-ND
Resistor Networks, Arrays 4608X-2-121LF-ND
120 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

120 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
120 OHM Resistor - 50-4608X-102-121LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Resistor
50-4608X-102-121LF
120 OHM Resistor 50-4608X-102-121LF
RES ARRAY 4 RES 120 OHM 8SIP Product overview: 4608X-102-121LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-102-121LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 120 OHM 8SIP Product overview: 4608X-102-121LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-102-121LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Isolated Resistor Network, 4, 120 Ohm, 0.02, Sip; Resistance Bourns - 62J2867 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 120 Ohm, 0.02, Sip; Resistance Bourns
62J2867
Resistor, Isolated Resistor Network, 4, 120 Ohm, 0.02, Sip; Resistance Bourns 62J2867
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 120 OHM, 0.02, SIP; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 120 OHM, 0.02, SIP; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 991460-4608X-102-121LF 4608X-2-121LF-ND 50-4608X-102-121LF 62J2867
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays 120 OHM Resistor Resistor, Isolated Resistor Network, 4, 120 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole ThroughHole; 8-SIP 8-SIP SIP
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers