Bourns, Inc. Resistor Arrays 4608X-102-101LF

Description
4-isolated film resistor,100R,0.3W,2 %
Request a Quote Datasheet
Description
4-isolated film resistor,100R,0.3W,2 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223797
Resistor Arrays 5223797
4-isolated film resistor,100R,0.3W,2 %

4-isolated film resistor,100R,0.3W,2%

Supplier's Site
Resistor Arrays - 1673280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673280
Resistor Arrays 1673280
4-isolated film resistor,100R,0.3W,2 %

4-isolated film resistor,100R,0.3W,2%

Supplier's Site
Resistor Networks, Arrays - 4608X-2-101LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-101LF-ND
Resistor Networks, Arrays 4608X-2-101LF-ND
100 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

100 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4608X-102-101LF
1005613-4608X-102-101LF
Resistor Networks, Arrays - 4608X-102-101LF 1005613-4608X-102-101LF
Manufacturer: Bourns Inc. Win Source Part Number: 1005613-4608X-102-10 1LF Packaging: Bulk Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005613-4608X-102-101LF
Packaging: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
100 OHM Resistor - 50-4608X-102-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Resistor
50-4608X-102-101LF
100 OHM Resistor 50-4608X-102-101LF
RES ARRAY 4 RES 100 OHM 8SIP Product overview: 4608X-102-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-102-101LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100 OHM 8SIP Product overview: 4608X-102-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-102-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4608X-102-101LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4608X-102-101LF
Resistor Networks, Arrays 4608X-102-101LF
RES ARRAY 4 RES 100 OHM 8SIP

RES ARRAY 4 RES 100 OHM 8SIP

Supplier's Site Datasheet
Resistor; 100 Ohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; 125 deg - 70155435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 100 Ohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; 125 deg
70155435
Resistor; 100 Ohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; 125 deg 70155435
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
RES ARRAY 4 RES 100 OHM 8SIP - 103-4608X-102-101LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 100 OHM 8SIP
103-4608X-102-101LF
RES ARRAY 4 RES 100 OHM 8SIP 103-4608X-102-101LF
RES ARRAY 4 RES 100 OHM 8SIP

RES ARRAY 4 RES 100 OHM 8SIP

Supplier's Site
Resistor, Isolated Resistor Network, 4, 100 Ohm, 0.02, Sip; Resistance Bourns - 62J2863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 100 Ohm, 0.02, Sip; Resistance Bourns
62J2863
Resistor, Isolated Resistor Network, 4, 100 Ohm, 0.02, Sip; Resistance Bourns 62J2863
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 100 OHM, 0.02, SIP; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 100 OHM, 0.02, SIP; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 5223797 4608X-2-101LF-ND 1005613-4608X-102-101LF 50-4608X-102-101LF 4608X-102-101LF 70155435 103-4608X-102-101LF 62J2863
Product Name Resistor Arrays Resistor Networks, Arrays Resistor Networks, Arrays - 4608X-102-101LF 100 OHM Resistor Resistor Networks, Arrays Resistor; 100 Ohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; 125 deg RES ARRAY 4 RES 100 OHM 8SIP Resistor, Isolated Resistor Network, 4, 100 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film
Mounting / Packaging ThroughHole; Sip ThroughHole; 8-SIP ThroughHole 8-SIP SIP ThroughHole; Through Hole SIP
Number of Resistors 4 4 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details