Bourns, Inc. Resistor Networks, Arrays 4608X-101-681LF

Description
680 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
680 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-1-681LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-1-681LF-ND
Resistor Networks, Arrays 4608X-1-681LF-ND
680 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

680 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RESISTOR; 680 OHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP - 70154608 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR; 680 OHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP
70154608
RESISTOR; 680 OHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP 70154608
RESISTOR; 680 OHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP

RESISTOR; 680 OHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP

Supplier's Site
Resistor, Bussed Resistor Network, 7, 680 Ohm, 0.02, Sip; Resistance Bourns - 62J2862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 7, 680 Ohm, 0.02, Sip; Resistance Bourns
62J2862
Resistor, Bussed Resistor Network, 7, 680 Ohm, 0.02, Sip; Resistance Bourns 62J2862
RESISTOR, BUSSED RESISTOR NETWORK, 7, 680 OHM, 0.02, SIP; Resistance:680ohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 7, 680 OHM, 0.02, SIP; Resistance:680ohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4608X-1-681LF-ND 70154608 62J2862
Product Name Resistor Networks, Arrays RESISTOR; 680 OHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP Resistor, Bussed Resistor Network, 7, 680 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details