Bourns, Inc. Resistor Arrays 4608X-101-473LF

Description
7-bussed thick film resistor,47K 0.2W
Request a Quote Datasheet
Description
7-bussed thick film resistor,47K 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223781
Resistor Arrays 5223781
7-bussed thick film resistor,47K 0.2W

7-bussed thick film resistor,47K 0.2W

Supplier's Site
Resistor Arrays - 5223781P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223781P
Resistor Arrays 5223781P
7-bussed thick film resistor,47K 0.2W

7-bussed thick film resistor,47K 0.2W

Supplier's Site
Resistor Arrays - 1673279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673279
Resistor Arrays 1673279
7-bussed thick film resistor,47K 0.2W

7-bussed thick film resistor,47K 0.2W

Supplier's Site
RES ARRAY 7 RES 47K OHM 8SIP Product overview: 4608X-101-473LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-101-473LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 47K OHM 8SIP Product overview: 4608X-101-473LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4608X-101-473LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
991228-4608X-101-473LF
Resistors - Resistor Networks, Arrays 991228-4608X-101-473LF
Win Source Part Number: 991228-4608X-101-473 LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 47k Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 8-SIP Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4608X101473LF,4608X- 101-473LF-ND,4608X-1 -473LF Base Product Number: 4608X

Win Source Part Number: 991228-4608X-101-473LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 47k
Circuit Type: Bussed
Number of Resistors: 7
Number of Pins: 8
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 8-SIP
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.798" L x 0.098" W (20.27mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4608X101473LF,4608X-101-473LF-ND,4608X-1-473LF
Base Product Number: 4608X

Buy Now Datasheet
Resistor Networks, Arrays - 4608X-1-473LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-1-473LF-ND
Resistor Networks, Arrays 4608X-1-473LF-ND
47k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

47k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Network, Bussed, 7 Resistor, 47Kohm, 2%, Sip; Resistance Bourns - 32K9904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Bussed, 7 Resistor, 47Kohm, 2%, Sip; Resistance Bourns
32K9904
Resistor Network, Bussed, 7 Resistor, 47Kohm, 2%, Sip; Resistance Bourns 32K9904
RESISTOR NETWORK, BUSSED, 7 RESISTOR, 47KOHM, 2%, SIP; Resistance:47kohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case / Package:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR NETWORK, BUSSED, 7 RESISTOR, 47KOHM, 2%, SIP; Resistance:47kohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case / Package:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Resistor Network, 47K; Resistance Bourns - 39K2646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 47K; Resistance Bourns
39K2646
Resistor Network, 47K; Resistance Bourns 39K2646
RESISTOR NETWORK, 47K; Resistance:47kohm; Product Range:4600X Series; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:200mW; ResistanceRoHS Compliant: Yes

RESISTOR NETWORK, 47K; Resistance:47kohm; Product Range:4600X Series; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:200mW; ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 5223781 5223781P 50-4608X-101-473LF 991228-4608X-101-473LF 4608X-1-473LF-ND 32K9904 39K2646
Product Name Resistor Arrays Resistor Arrays Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor Network, Bussed, 7 Resistor, 47Kohm, 2%, Sip; Resistance Bourns Resistor Network, 47K; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film Thick Film
Mounting / Packaging ThroughHole; Sip SIP 8-SIP ThroughHole ThroughHole; 8-SIP SIP SIP
Number of Resistors 7 7 7 7
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details