4.7k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
7-bussed thick film resistor,4K7 0.2W
7-bussed thick film resistor,4K7 0.2W
RES ARRAY 7 RES 4.7K OHM 8SIP
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
RESISTOR, BUSSED RESISTOR NETWORK 7, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 4608X-1-472LF-ND | 5223775 | 4608X-101-472LF | 70155434 | 62J2860 |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Resistor Networks, Arrays | Resistor; 4.7 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP | Resistor, Bussed Resistor Network 7, 4.7Kohm, 2%, Sip; Resistance Bourns |
| Configuration | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | General Use | |||
| Mounting / Packaging | ThroughHole; 8-SIP | ThroughHole; Sip | SIP | SIP | |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |