Bourns, Inc. Resistor Networks, Arrays 4608X-101-332LF

Description
3.3k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
3.3k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-1-332LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-1-332LF-ND
Resistor Networks, Arrays 4608X-1-332LF-ND
3.3k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

3.3k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Arrays - 5223731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223731
Resistor Arrays 5223731
7-bussed thick film resistor,3K3 0.2W

7-bussed thick film resistor,3K3 0.2W

Supplier's Site
Resistor Arrays - 5223731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223731P
Resistor Arrays 5223731P
7-bussed thick film resistor,3K3 0.2W

7-bussed thick film resistor,3K3 0.2W

Supplier's Site
Resistor Arrays - 1616856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616856
Resistor Arrays 1616856
7-bussed thick film resistor,3K3 0.2W

7-bussed thick film resistor,3K3 0.2W

Supplier's Site
Resistor, Array-7, 3.3Kohm, 2%, Sip; Resistance Bourns - 42Y1961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-7, 3.3Kohm, 2%, Sip; Resistance Bourns
42Y1961
Resistor, Array-7, 3.3Kohm, 2%, Sip; Resistance Bourns 42Y1961
RESISTOR, ARRAY-7, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Product Range:4600X Series; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR, ARRAY-7, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Product Range:4600X Series; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Bussed Resistor Network 7, 3.3Kohm, 2%, Sip; Resistance Bourns - 32K9896 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 7, 3.3Kohm, 2%, Sip; Resistance Bourns
32K9896
Resistor, Bussed Resistor Network 7, 3.3Kohm, 2%, Sip; Resistance Bourns 32K9896
RESISTOR, BUSSED RESISTOR NETWORK 7, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 7, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site
Resistor; 3.3 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP - 70155433 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 3.3 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP
70155433
Resistor; 3.3 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP 70155433
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4608X-1-332LF-ND 5223731 5223731P 42Y1961 32K9896 70155433
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor, Array-7, 3.3Kohm, 2%, Sip; Resistance Bourns Resistor, Bussed Resistor Network 7, 3.3Kohm, 2%, Sip; Resistance Bourns Resistor; 3.3 Kilohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 8-SIP ThroughHole; Sip SIP SIP SIP SIP
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details