Bourns, Inc. Resistor Networks, Arrays 4608X-101-331LF

Description
330 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
330 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-1-331LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-1-331LF-ND
Resistor Networks, Arrays 4608X-1-331LF-ND
330 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

330 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor; 330 Ohms; 1.00 W @ 70 degC; 2; 100 V (Max.); 8; 100 ppm/ degC - 70155375 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 330 Ohms; 1.00 W @ 70 degC; 2; 100 V (Max.); 8; 100 ppm/ degC
70155375
Resistor; 330 Ohms; 1.00 W @ 70 degC; 2; 100 V (Max.); 8; 100 ppm/ degC 70155375
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
Resistor, Array-7, 330 Ohm, 2%, Sip; Resistance Bourns - 42Y1960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-7, 330 Ohm, 2%, Sip; Resistance Bourns
42Y1960
Resistor, Array-7, 330 Ohm, 2%, Sip; Resistance Bourns 42Y1960
RESISTOR, ARRAY-7, 330 OHM, 2%, SIP; Resistance:330ohm; Product Range:4600X Series; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR, ARRAY-7, 330 OHM, 2%, SIP; Resistance:330ohm; Product Range:4600X Series; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4608X-1-331LF-ND 70155375 42Y1960
Product Name Resistor Networks, Arrays Resistor; 330 Ohms; 1.00 W @ 70 degC; 2; 100 V (Max.); 8; 100 ppm/ degC Resistor, Array-7, 330 Ohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 8-SIP SIP SIP
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details