Bourns, Inc. Resistance Bourns 4608X-101-271LF.

Description
Resistance:270ohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:270ohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 15AC5626 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
15AC5626
Resistance Bourns 15AC5626
Resistance:270ohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:270ohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC5626
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 270 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details