Bourns, Inc. Resistor Networks, Arrays 4608X-101-233LF

Description
23k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
23k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-101-233LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-101-233LF-ND
Resistor Networks, Arrays 4608X-101-233LF-ND
23k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

23k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns - 32K9887 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
32K9887
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns 32K9887
RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4608X-101-233LF-ND 32K9887
Product Name Resistor Networks, Arrays Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 23000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details