Bourns, Inc. Resistor Networks, Arrays 4608X-101-224LF

Description
220k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
220k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-1-224LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-1-224LF-ND
Resistor Networks, Arrays 4608X-1-224LF-ND
220k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

220k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Res N/w, Bussed, 220K, 2%, 100V, Sip; Resistance Bourns - 39K2642 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 220K, 2%, 100V, Sip; Resistance Bourns
39K2642
Res N/w, Bussed, 220K, 2%, 100V, Sip; Resistance Bourns 39K2642
RES N/W, BUSSED, 220K, 2%, 100V, SIP; Resistance:220kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 220K, 2%, 100V, SIP; Resistance:220kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4608X-1-224LF-ND 39K2642
Product Name Resistor Networks, Arrays Res N/w, Bussed, 220K, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 220000 ohms 220000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details