Bourns, Inc. Resistor Networks, Arrays 4608X-101-223LF

Description
22k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
22k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-1-223LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-1-223LF-ND
Resistor Networks, Arrays 4608X-1-223LF-ND
22k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

22k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Networks, Arrays - 4608X-101-223LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4608X-101-223LF
Resistor Networks, Arrays 4608X-101-223LF
RES ARRAY 7 RES 22K OHM 8SIP

RES ARRAY 7 RES 22K OHM 8SIP

Supplier's Site Datasheet
Res N/w, Bussed, 22K, 2%, 100V, Sip; Resistance Bourns - 39K2641 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 22K, 2%, 100V, Sip; Resistance Bourns
39K2641
Res N/w, Bussed, 22K, 2%, 100V, Sip; Resistance Bourns 39K2641
RES N/W, BUSSED, 22K, 2%, 100V, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 22K, 2%, 100V, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number 4608X-1-223LF-ND 4608X-101-223LF 39K2641
Product Name Resistor Networks, Arrays Resistor Networks, Arrays Res N/w, Bussed, 22K, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details