7-bussed thick film resistor,2K2 0.2W
7-bussed thick film resistor,2K2 0.2W
7-bussed thick film resistor,2K2 0.2W
2.2k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
RESISTOR, BUSSED RESISTOR NETWORK 7, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors
RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4600X Series; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes
RES ARRAY 7 RES 2.2K OHM 8SIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 5223719 | 5223719P | 4608X-1-222LF-ND | 62J2856 | 39K2640 | 4608X-101-222LF |
| Product Name | Resistor Arrays | Resistor Arrays | Resistor Networks, Arrays | Resistor, Bussed Resistor Network 7, 2.2Kohm, 2%, Sip; Resistance Bourns | Resistor Network, 2K2; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Chip Array | Single Resistor; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | Chip Array |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | ||||
| Mounting / Packaging | ThroughHole; Sip | SIP | ThroughHole; 8-SIP | SIP | SIP | |
| Number of Resistors | 7 | 7 | 7 | 7 | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |