220 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
RES N/W, BUSSED, 220R, 2%, 100V, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 5223696 | 5223696P | 4608X-1-221LF-ND | 39K2639 |
| Product Name | Resistor Arrays | Resistor Arrays | Resistor Networks, Arrays | Res N/w, Bussed, 220R, 2%, 100V, Sip; Resistance Bourns |
| Configuration | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | ||
| Mounting / Packaging | ThroughHole; Sip | SIP | ThroughHole; 8-SIP | SIP |
| Number of Resistors | 7 | 7 | 7 | |
| Standards and Certifications | RoHS | RoHS | RoHS |