Bourns, Inc. Resistance Bourns 4608X-101-202LF.

Description
Resistance:2kohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes
Description
Resistance:2kohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 16AC0676 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
16AC0676
Resistance Bourns 16AC0676
Resistance:2kohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Resistance:2kohm; Network Circuit Type:Bussed; No. of Elements:7Elements; Resistor Case Style:SIP; No. of Pins:8Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AC0676
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 2000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details