6.8k Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4608M-102-682LF-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; 8-SIP |
| Resistance Range | 6800 ohms |