390 Ohm ±2% 300mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4608H-101-391LF-ND | 32K9787 |
| Product Name | Resistor Networks, Arrays | Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 8-SIP | |
| Resistance Range | 390 ohms | |
| Tolerance | 2 +/- % |