Bourns, Inc. Fixed Inductors 4608-RC

Description
3.9µH Unshielded Wirewound Inductor 1A 450mOhm Max Axial
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 1A 450mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4608-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4608-RC-ND
Fixed Inductors 4608-RC-ND
3.9µH Unshielded Wirewound Inductor 1A 450mOhm Max Axial

3.9µH Unshielded Wirewound Inductor 1A 450mOhm Max Axial

Buy Now Datasheet
3.9UH 1A 450 MOHM Inductor and Choke - 71-4608-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9UH 1A 450 MOHM Inductor and Choke
71-4608-RC
3.9UH 1A 450 MOHM Inductor and Choke 71-4608-RC
FIXED IND 3.9UH 1A 450 MOHM TH Product overview: 4608-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 1A, 450 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 1A, 450 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4608-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 1A 450 MOHM TH Product overview: 4608-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 1A, 450 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 1A, 450 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4608-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.9Uh, 1A, Axial Leaded; Product Range Bourns Jw Miller - 86K7324 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh, 1A, Axial Leaded; Product Range Bourns Jw Miller
86K7324
Inductor, 3.9Uh, 1A, Axial Leaded; Product Range Bourns Jw Miller 86K7324
INDUCTOR, 3.9UH, 1A, AXIAL LEADED; Product Range:4600 Series; Inductance:3.9µH; DC Current Rating:1A; DC Resistance Max:0.45ohm; Inductance Tolerance:± 10%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes

INDUCTOR, 3.9UH, 1A, AXIAL LEADED; Product Range:4600 Series; Inductance:3.9µH; DC Current Rating:1A; DC Resistance Max:0.45ohm; Inductance Tolerance:± 10%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4608-RC-ND 71-4608-RC 86K7324
Product Name Fixed Inductors 3.9UH 1A 450 MOHM Inductor and Choke Inductor, 3.9Uh, 1A, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound
Core Material Phenolic Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers