220, 330 Ohm ±2% 200mW Power Per Element Dual Terminator 10 Resistor Network/Array ±100ppm/°C 7-SIP
Resistor Network,Thick Film,220Ohms,100WV,2
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4607X-104-221/331L-ND | 88K8322 |
| Product Name | Resistor Networks, Arrays | Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 7-SIP | |
| Resistance Range | 220 to 330 ohms | |
| Tolerance | 2 +/- % |