Bourns, Inc. Resistor Networks, Arrays 4607X-101-561LF

Description
560 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet
Description
560 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4607X-101-561LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4607X-101-561LF-ND
Resistor Networks, Arrays 4607X-101-561LF-ND
560 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

560 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet
Resistor Network,thick Film,560Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns - 32K9774 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,560Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns
32K9774
Resistor Network,thick Film,560Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns 32K9774
Resistor Network,Thick Film,560Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,7 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,560Ohms,100WV,2+/-% Tol,-100,100ppm-TC,7010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4607X-101-561LF-ND 32K9774
Product Name Resistor Networks, Arrays Resistor Network,thick Film,560Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP
Resistance Range 560 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details